Vishay Intertechnology, Inc. RES 965 OHM 1/2W .1% AXIAL CMF55965R00BHEB

Description
RES 965ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 965ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 965 OHM 1/2W .1% AXIAL - CMF55965R00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 965 OHM 1/2W .1% AXIAL
CMF55965R00BHEB
RES 965 OHM 1/2W .1% AXIAL CMF55965R00BHEB
RES 965ohm 1/2W .1% AXIAL

RES 965ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55965R00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55965R00BHEB-ND
Through Hole Resistors CMF55965R00BHEB-ND
965 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

965 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 965 .1% T-2 Eb E3 Vishay - 69P2435 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 965 .1% T-2 Eb E3 Vishay
69P2435
Cmf-55 965 .1% T-2 Eb E3 Vishay 69P2435
CMF-55 965 .1% T-2 EB e3

CMF-55 965 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55965R00BHEB CMF55965R00BHEB-ND 69P2435
Product Name RES 965 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 965 .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 965 ohms 965 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details