Vishay Intertechnology, Inc. Resistor-Fixed-Single-Through-Hole CMF55965R00BEEB

Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote Datasheet
Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Through-Hole - CMF55965R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Through-Hole
CMF55965R00BEEB
Resistor-Fixed-Single-Through-Hole CMF55965R00BEEB
Resistor-Fixed-Singl e-Through-Hole

Resistor-Fixed-Single-Through-Hole

Supplier's Site
Through Hole Resistors - CMF55965R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55965R00BEEB-ND
Through Hole Resistors CMF55965R00BEEB-ND
965 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

965 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 965 .1% T-9 Eb E3 Vishay - 69P2433 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 965 .1% T-9 Eb E3 Vishay
69P2433
Cmf-55 965 .1% T-9 Eb E3 Vishay 69P2433
CMF-55 965 .1% T-9 EB e3

CMF-55 965 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55965R00BEEB CMF55965R00BEEB-ND 69P2433
Product Name Resistor-Fixed-Single-Through-Hole Through Hole Resistors Cmf-55 965 .1% T-9 Eb E3 Vishay
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Resistance Range 965 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details