Vishay Intertechnology, Inc. RES 962.5 OHM 1/2W 0.25% AXIAL CMF55962R50CHR6

Description
RES 962.5ohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 962.5ohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 962.5 OHM 1/2W 0.25% AXIAL - CMF55962R50CHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 962.5 OHM 1/2W 0.25% AXIAL
CMF55962R50CHR6
RES 962.5 OHM 1/2W 0.25% AXIAL CMF55962R50CHR6
RES 962.5ohm 1/2W 0.25% AXIAL

RES 962.5ohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55962R50CHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55962R50CHR6-ND
Through Hole Resistors CMF55962R50CHR6-ND
962.5 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

962.5 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 962.5 Ohm, +/0.25 Percent, 50 Ppm Vishay - 41C9147 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 962.5 Ohm, +/0.25 Percent, 50 Ppm Vishay
41C9147
Cmf55, 962.5 Ohm, +/0.25 Percent, 50 Ppm Vishay 41C9147
CMF55, 962.5 Ohm, +/- 0.25 Percent, 50 ppm

CMF55, 962.5 Ohm, +/- 0.25 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55962R50CHR6 CMF55962R50CHR6-ND 41C9147
Product Name RES 962.5 OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf55, 962.5 Ohm, +/0.25 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 962 ohms 962 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details