Vishay Intertechnology, Inc. Through Hole Resistors CMF55962R50CHEK

Description
962.5 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
962.5 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55962R50CHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55962R50CHEK-ND
Through Hole Resistors CMF55962R50CHEK-ND
962.5 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

962.5 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 962.5 OHM 1/2W 0.25% AXIAL - CMF55962R50CHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 962.5 OHM 1/2W 0.25% AXIAL
CMF55962R50CHEK
RES 962.5 OHM 1/2W 0.25% AXIAL CMF55962R50CHEK
RES 962.5ohm 1/2W 0.25% AXIAL

RES 962.5ohm 1/2W 0.25% AXIAL

Supplier's Site
Cmf-55 962.5 .25% T-2 Ek E3 Vishay - 69P2432 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 962.5 .25% T-2 Ek E3 Vishay
69P2432
Cmf-55 962.5 .25% T-2 Ek E3 Vishay 69P2432
CMF-55 962.5 .25% T-2 EK e3

CMF-55 962.5 .25% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55962R50CHEK-ND CMF55962R50CHEK 69P2432
Product Name Through Hole Resistors RES 962.5 OHM 1/2W 0.25% AXIAL Cmf-55 962.5 .25% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 962 ohms 962 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details