Vishay Intertechnology, Inc. RES 95.3 OHM 1/2W 1% AXIAL CMF5595R300FHEA

Description
RES 95.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 95.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3 OHM 1/2W 1% AXIAL - CMF5595R300FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 1/2W 1% AXIAL
CMF5595R300FHEA
RES 95.3 OHM 1/2W 1% AXIAL CMF5595R300FHEA
RES 95.3ohm 1/2W 1% AXIAL

RES 95.3ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5595R300FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5595R300FHEA-ND
Through Hole Resistors CMF5595R300FHEA-ND
95.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

95.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 95.3 1% T-2 Ea E3 Vishay - 69P2406 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 95.3 1% T-2 Ea E3 Vishay
69P2406
Cmf-55 95.3 1% T-2 Ea E3 Vishay 69P2406
CMF-55 95.3 1% T-2 EA e3

CMF-55 95.3 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5595R300FHEA CMF5595R300FHEA-ND 69P2406
Product Name RES 95.3 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 95.3 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95.3 ohms 95.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details