95.3 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Res Metal Film 95.3 Ohm 0.5% 1/10W|1/8W|1/4W|1/2W
CMF-55 95.3 .5% T-2 EA e3
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5595R300DHEA-ND | CMF5595R300DHEA | 69P2403 |
| Product Name | Through Hole Resistors | Res Metal Film 95.3 Ohm 0.5% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R | Cmf-55 95.3 .5% T-2 Ea E3 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 95.3 ohms |