Vishay Intertechnology, Inc. RES 95.3 OHM 1/2W .5% AXIAL CMF5595R300DHBF

Description
RES 95.3ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 95.3ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3 OHM 1/2W .5% AXIAL - CMF5595R300DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 1/2W .5% AXIAL
CMF5595R300DHBF
RES 95.3 OHM 1/2W .5% AXIAL CMF5595R300DHBF
RES 95.3ohm 1/2W .5% AXIAL

RES 95.3ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5595R300DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5595R300DHBF-ND
Through Hole Resistors CMF5595R300DHBF-ND
95.3 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

95.3 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,95.3Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C9123 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,95.3Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C9123
Resistor,metal Film,95.3Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C9123
Resistor,Metal Film,95.3Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,95.3Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5595R300DHBF CMF5595R300DHBF-ND 41C9123
Product Name RES 95.3 OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,95.3Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95.3 ohms 95.3 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details