Vishay Intertechnology, Inc. RES 95.3K OHM 1/2W 1% AXIAL CMF5595K300FKR6

Description
RES 95.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 95.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1/2W 1% AXIAL - CMF5595K300FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/2W 1% AXIAL
CMF5595K300FKR6
RES 95.3K OHM 1/2W 1% AXIAL CMF5595K300FKR6
RES 95.3Kohm 1/2W 1% AXIAL

RES 95.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5595K300FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5595K300FKR6-ND
Through Hole Resistors CMF5595K300FKR6-ND
95.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

95.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,953Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C9121 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,953Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C9121
Resistor,metal Film,953Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C9121
Resistor,Metal Film,953KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,953KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5595K300FKR6 CMF5595K300FKR6-ND 41C9121
Product Name RES 95.3K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,953Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details