Vishay Intertechnology, Inc. Through Hole Resistors CMF5595K300FKEB70

Description
95.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
95.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5595K300FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5595K300FKEB70-ND
Through Hole Resistors CMF5595K300FKEB70-ND
95.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

95.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 95.3K OHM 1/2W 1% AXIAL - CMF5595K300FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/2W 1% AXIAL
CMF5595K300FKEB70
RES 95.3K OHM 1/2W 1% AXIAL CMF5595K300FKEB70
RES 95.3Kohm 1/2W 1% AXIAL

RES 95.3Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 95.3K 1% T-1 Eb E3 Vishay - 69P2393 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 95.3K 1% T-1 Eb E3 Vishay
69P2393
Cmf-55-70 95.3K 1% T-1 Eb E3 Vishay 69P2393
CMF-55-70 95.3K 1% T-1 EB e3

CMF-55-70 95.3K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5595K300FKEB70-ND CMF5595K300FKEB70 69P2393
Product Name Through Hole Resistors RES 95.3K OHM 1/2W 1% AXIAL Cmf-55-70 95.3K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details