Vishay Precision Group Metal Film Resistors - CMF5595K300DHR7

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5595K300DHR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5595K300DHR7
Metal Film Resistors - CMF5595K300DHR7
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 95.3 Kohm, +/0.5 Percent, 50 Ppm Vishay - 41C9116 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 95.3 Kohm, +/0.5 Percent, 50 Ppm Vishay
41C9116
Cmf55, 95.3 Kohm, +/0.5 Percent, 50 Ppm Vishay 41C9116
CMF55, 95.3 kOhm, +/- 0.5 Percent, 50 ppm

CMF55, 95.3 kOhm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5595K300DHR7 41C9116
Product Name Metal Film Resistors - Cmf55, 95.3 Kohm, +/0.5 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details