Vishay Intertechnology, Inc. RES 95.3K OHM 1/2W .5% AXIAL CMF5595K300DHBF

Description
RES 95.3Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 95.3Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1/2W .5% AXIAL - CMF5595K300DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/2W .5% AXIAL
CMF5595K300DHBF
RES 95.3K OHM 1/2W .5% AXIAL CMF5595K300DHBF
RES 95.3Kohm 1/2W .5% AXIAL

RES 95.3Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5595K300DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5595K300DHBF-ND
Through Hole Resistors CMF5595K300DHBF-ND
95.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

95.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,95.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C9114 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,95.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C9114
Resistor,metal Film,95.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C9114
Resistor,Metal Film,95.3KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,95.3KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5595K300DHBF CMF5595K300DHBF-ND 41C9114
Product Name RES 95.3K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,95.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details