Vishay Intertechnology, Inc. RES 95.3K OHM 1/2W .1% AXIAL CMF5595K300BHRE

Description
RES 95.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 95.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1/2W .1% AXIAL - CMF5595K300BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/2W .1% AXIAL
CMF5595K300BHRE
RES 95.3K OHM 1/2W .1% AXIAL CMF5595K300BHRE
RES 95.3Kohm 1/2W .1% AXIAL

RES 95.3Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5595K300BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5595K300BHRE-ND
Through Hole Resistors CMF5595K300BHRE-ND
95.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

95.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,95.3Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9109 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,95.3Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C9109
Resistor,metal Film,95.3Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C9109
Resistor,Metal Film,95.3KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,95.3KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5595K300BHRE CMF5595K300BHRE-ND 41C9109
Product Name RES 95.3K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,95.3Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers