Vishay Intertechnology, Inc. RES 95.3K OHM 1/2W .1% AXIAL CMF5595K300BEEB

Description
RES 95.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 95.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1/2W .1% AXIAL - CMF5595K300BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/2W .1% AXIAL
CMF5595K300BEEB
RES 95.3K OHM 1/2W .1% AXIAL CMF5595K300BEEB
RES 95.3Kohm 1/2W .1% AXIAL

RES 95.3Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5595K300BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5595K300BEEB-ND
Through Hole Resistors CMF5595K300BEEB-ND
95.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

95.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5595K300BEEB CMF5595K300BEEB-ND
Product Name RES 95.3K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details