Vishay Intertechnology, Inc. RES 95.3K OHM 1/2W .1% AXIAL CMF5595K300BEEA

Description
RES 95.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 95.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1/2W .1% AXIAL - CMF5595K300BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/2W .1% AXIAL
CMF5595K300BEEA
RES 95.3K OHM 1/2W .1% AXIAL CMF5595K300BEEA
RES 95.3Kohm 1/2W .1% AXIAL

RES 95.3Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5595K300BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5595K300BEEA-ND
Through Hole Resistors CMF5595K300BEEA-ND
95.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

95.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 95.3K .1% T-9 Ea E3 Vishay - 69P2379 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 95.3K .1% T-9 Ea E3 Vishay
69P2379
Cmf-55 95.3K .1% T-9 Ea E3 Vishay 69P2379
CMF-55 95.3K .1% T-9 EA e3

CMF-55 95.3K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5595K300BEEA CMF5595K300BEEA-ND 69P2379
Product Name RES 95.3K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 95.3K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details