Vishay Intertechnology, Inc. RES 958 OHM 1/2W 0.1% AXIAL CMF55958R00BERE

Description
RES 958ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 958ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 958 OHM 1/2W 0.1% AXIAL - CMF55958R00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 958 OHM 1/2W 0.1% AXIAL
CMF55958R00BERE
RES 958 OHM 1/2W 0.1% AXIAL CMF55958R00BERE
RES 958ohm 1/2W 0.1% AXIAL

RES 958ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55958R00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55958R00BERE-ND
Through Hole Resistors CMF55958R00BERE-ND
958 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

958 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55958R00BERE CMF55958R00BERE-ND
Product Name RES 958 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 958 ohms 958 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers