Vishay Intertechnology, Inc. Through Hole Resistors CMF55958R00BEEA

Description
958 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
958 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55958R00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55958R00BEEA-ND
Through Hole Resistors CMF55958R00BEEA-ND
958 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

958 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 958 OHM 1/2W 0.1% AXIAL - CMF55958R00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 958 OHM 1/2W 0.1% AXIAL
CMF55958R00BEEA
RES 958 OHM 1/2W 0.1% AXIAL CMF55958R00BEEA
RES 958ohm 1/2W 0.1% AXIAL

RES 958ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 958 .1% T-9 Ea E3 Vishay - 69P2420 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 958 .1% T-9 Ea E3 Vishay
69P2420
Cmf-55 958 .1% T-9 Ea E3 Vishay 69P2420
CMF-55 958 .1% T-9 EA e3

CMF-55 958 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55958R00BEEA-ND CMF55958R00BEEA 69P2420
Product Name Through Hole Resistors RES 958 OHM 1/2W 0.1% AXIAL Cmf-55 958 .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 958 ohms 958 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details