Vishay Intertechnology, Inc. Through Hole Resistors CMF55953R00FKEK

Description
953 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
953 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55953R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55953R00FKEK-ND
Through Hole Resistors CMF55953R00FKEK-ND
953 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

953 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 953 OHM 1/2W 1% AXIAL - CMF55953R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 1/2W 1% AXIAL
CMF55953R00FKEK
RES 953 OHM 1/2W 1% AXIAL CMF55953R00FKEK
RES 953ohm 1/2W 1% AXIAL

RES 953ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 953 1% T-1 Ek E3 Vishay - 48P7280 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 953 1% T-1 Ek E3 Vishay
48P7280
Cmf-55 953 1% T-1 Ek E3 Vishay 48P7280
CMF-55 953 1% T-1 EK e3

CMF-55 953 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55953R00FKEK-ND CMF55953R00FKEK 48P7280
Product Name Through Hole Resistors RES 953 OHM 1/2W 1% AXIAL Cmf-55 953 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 953 ohms 953 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details