Vishay Intertechnology, Inc. RES 953 OHM 1/2W 1% AXIAL CMF55953R00FHEK

Description
RES 953ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 953ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM 1/2W 1% AXIAL - CMF55953R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 1/2W 1% AXIAL
CMF55953R00FHEK
RES 953 OHM 1/2W 1% AXIAL CMF55953R00FHEK
RES 953ohm 1/2W 1% AXIAL

RES 953ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55953R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55953R00FHEK-ND
Through Hole Resistors CMF55953R00FHEK-ND
953 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

953 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 953 1% T-2 Ek E3 Vishay - 69P2419 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 953 1% T-2 Ek E3 Vishay
69P2419
Cmf-55 953 1% T-2 Ek E3 Vishay 69P2419
CMF-55 953 1% T-2 EK e3

CMF-55 953 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55953R00FHEK CMF55953R00FHEK-ND 69P2419
Product Name RES 953 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 953 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 953 ohms 953 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details