Vishay Intertechnology, Inc. Through Hole Resistors CMF55953R00FHEB

Description
953 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
953 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF953HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF953HFTR-ND
Through Hole Resistors CMF953HFTR-ND
953 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

953 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF953HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF953HFCT-ND
Through Hole Resistors CMF953HFCT-ND
953 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

953 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 953 OHM 1/2W 1% AXIAL - CMF55953R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 1/2W 1% AXIAL
CMF55953R00FHEB
RES 953 OHM 1/2W 1% AXIAL CMF55953R00FHEB
RES 953ohm 1/2W 1% AXIAL

RES 953ohm 1/2W 1% AXIAL

Supplier's Site
RES 953 OHM 1/2W 1% AXIAL - 873-CMF55953R00FHEB - Utmel Electronic Limited
Hong Kong, China
RES 953 OHM 1/2W 1% AXIAL
873-CMF55953R00FHEB
RES 953 OHM 1/2W 1% AXIAL 873-CMF55953R00FHEB
RES 953 OHM 1/2W 1% AXIAL

RES 953 OHM 1/2W 1% AXIAL

Supplier's Site
Cmf-55 953 1% T-2 Eb E3 Vishay - 69P2418 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 953 1% T-2 Eb E3 Vishay
69P2418
Cmf-55 953 1% T-2 Eb E3 Vishay 69P2418
CMF-55 953 1% T-2 EB e3

CMF-55 953 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF953HFTR-ND CMF55953R00FHEB 873-CMF55953R00FHEB 69P2418
Product Name Through Hole Resistors RES 953 OHM 1/2W 1% AXIAL RES 953 OHM 1/2W 1% AXIAL Cmf-55 953 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole; Axial Leads; Through Hole
Resistance Range 953 ohms 953 ohms 953 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details