Vishay Intertechnology, Inc. RES 953 OHM 1/2W .5% AXIAL CMF55953R00DHBF

Description
RES 953ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 953ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM 1/2W .5% AXIAL - CMF55953R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 1/2W .5% AXIAL
CMF55953R00DHBF
RES 953 OHM 1/2W .5% AXIAL CMF55953R00DHBF
RES 953ohm 1/2W .5% AXIAL

RES 953ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55953R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55953R00DHBF-ND
Through Hole Resistors CMF55953R00DHBF-ND
953 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

953 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 953 .5% T-2 B14 Vishay - 69P2415 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 953 .5% T-2 B14 Vishay
69P2415
Cmf-55 953 .5% T-2 B14 Vishay 69P2415
CMF-55 953 .5% T-2 B14

CMF-55 953 .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55953R00DHBF CMF55953R00DHBF-ND 69P2415
Product Name RES 953 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 953 .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 953 ohms 953 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details