Vishay Intertechnology, Inc. RES 953K OHM 1/2W 1% AXIAL CMF55953K00FHEK

Description
RES 953Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 953Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953K OHM 1/2W 1% AXIAL - CMF55953K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953K OHM 1/2W 1% AXIAL
CMF55953K00FHEK
RES 953K OHM 1/2W 1% AXIAL CMF55953K00FHEK
RES 953Kohm 1/2W 1% AXIAL

RES 953Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55953K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55953K00FHEK-ND
Through Hole Resistors CMF55953K00FHEK-ND
953 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

953 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55953K00FHEK CMF55953K00FHEK-ND
Product Name RES 953K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 953000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details