Vishay Intertechnology, Inc. Through Hole Resistors CMF55953K00FHEB

Description
953 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
953 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF953KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF953KHFTR-ND
Through Hole Resistors CMF953KHFTR-ND
953 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

953 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 953K OHM 1/2W 1% AXIAL - CMF55953K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953K OHM 1/2W 1% AXIAL
CMF55953K00FHEB
RES 953K OHM 1/2W 1% AXIAL CMF55953K00FHEB
RES 953Kohm 1/2W 1% AXIAL

RES 953Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 953K 1% T-2 Eb E3 Vishay - 69P2410 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 953K 1% T-2 Eb E3 Vishay
69P2410
Cmf-55 953K 1% T-2 Eb E3 Vishay 69P2410
CMF-55 953K 1% T-2 EB e3

CMF-55 953K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF953KHFTR-ND CMF55953K00FHEB 69P2410
Product Name Through Hole Resistors RES 953K OHM 1/2W 1% AXIAL Cmf-55 953K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details