Vishay Intertechnology, Inc. Metal Film Resistors - CMF55953K00BEEB

Description
Metal Film Resistors - Through Hole 953Kohm .1% 25PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 953Kohm .1% 25PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55953K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55953K00BEEB
Metal Film Resistors - CMF55953K00BEEB
Metal Film Resistors - Through Hole 953Kohm .1% 25PPM 1/4W

Metal Film Resistors - Through Hole 953Kohm .1% 25PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF953KHBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF953KHBTR-ND
Through Hole Resistors CMF953KHBTR-ND
953 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

953 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF953KHBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF953KHBCT-ND
Through Hole Resistors CMF953KHBCT-ND
953 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

953 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 953K .1% T-9 Eb E3 Vishay - 69P2409 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 953K .1% T-9 Eb E3 Vishay
69P2409
Cmf-55 953K .1% T-9 Eb E3 Vishay 69P2409
CMF-55 953K .1% T-9 EB e3

CMF-55 953K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55953K00BEEB CMF953KHBTR-ND 69P2409
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 953K .1% T-9 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 953000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details