Vishay Intertechnology, Inc. RES 953K OHM 1/2W .1% AXIAL CMF55953K00BEEA

Description
RES 953Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 953Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953K OHM 1/2W .1% AXIAL - CMF55953K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953K OHM 1/2W .1% AXIAL
CMF55953K00BEEA
RES 953K OHM 1/2W .1% AXIAL CMF55953K00BEEA
RES 953Kohm 1/2W .1% AXIAL

RES 953Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55953K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55953K00BEEA-ND
Through Hole Resistors CMF55953K00BEEA-ND
953 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

953 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 953K .1% T-9 Ea E3 Vishay - 69P2408 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 953K .1% T-9 Ea E3 Vishay
69P2408
Cmf-55 953K .1% T-9 Ea E3 Vishay 69P2408
CMF-55 953K .1% T-9 EA e3

CMF-55 953K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55953K00BEEA CMF55953K00BEEA-ND 69P2408
Product Name RES 953K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 953K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 953000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details