Vishay Intertechnology, Inc. RES 94.2 OHM 1/2W .5% AXIAL CMF5594R200DHEK

Description
RES 94.2ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 94.2ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 94.2 OHM 1/2W .5% AXIAL - CMF5594R200DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 94.2 OHM 1/2W .5% AXIAL
CMF5594R200DHEK
RES 94.2 OHM 1/2W .5% AXIAL CMF5594R200DHEK
RES 94.2ohm 1/2W .5% AXIAL

RES 94.2ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5594R200DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5594R200DHEK-ND
Through Hole Resistors CMF5594R200DHEK-ND
94.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

94.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 94.2 .5% T-2 Ek E3 Vishay - 69P2376 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 94.2 .5% T-2 Ek E3 Vishay
69P2376
Cmf-55 94.2 .5% T-2 Ek E3 Vishay 69P2376
CMF-55 94.2 .5% T-2 EK e3

CMF-55 94.2 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5594R200DHEK CMF5594R200DHEK-ND 69P2376
Product Name RES 94.2 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 94.2 .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 94.2 ohms 94.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details