Vishay Precision Group Cmf55, 94.2 Kohm, +/0.5 Percent, 50 Ppm Vishay CMF5594K200DHR8

Description
CMF55, 94.2 kOhm, +/- 0.5 Percent, 50 ppm
Description
CMF55, 94.2 kOhm, +/- 0.5 Percent, 50 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 94.2 Kohm, +/0.5 Percent, 50 Ppm Vishay - 41C9106 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 94.2 Kohm, +/0.5 Percent, 50 Ppm Vishay
41C9106
Cmf55, 94.2 Kohm, +/0.5 Percent, 50 Ppm Vishay 41C9106
CMF55, 94.2 kOhm, +/- 0.5 Percent, 50 ppm

CMF55, 94.2 kOhm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41C9106
Product Name Cmf55, 94.2 Kohm, +/0.5 Percent, 50 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details