Vishay Intertechnology, Inc. Through Hole Resistors CMF5594K200DHR6

Description
94.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
94.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5594K200DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5594K200DHR6-ND
Through Hole Resistors CMF5594K200DHR6-ND
94.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

94.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5594K200DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5594K200DHR6
Metal Film Resistors - CMF5594K200DHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,94.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C9104 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,94.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C9104
Resistor,metal Film,94.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C9104
Resistor,Metal Film,94.2KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,94.2KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5594K200DHR6-ND CMF5594K200DHR6 41C9104
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,94.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details