Vishay Intertechnology, Inc. Metal Film Resistors - CMF55942K00BEKA

Description
Metal Film Resistors - Through Hole CMF-55 942K .1% T-9 K36
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 942K .1% T-9 K36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55942K00BEKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55942K00BEKA
Metal Film Resistors - CMF55942K00BEKA
Metal Film Resistors - Through Hole CMF-55 942K .1% T-9 K36

Metal Film Resistors - Through Hole CMF-55 942K .1% T-9 K36

Supplier's Site
Through Hole Resistors - CMF55942K00BEKA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55942K00BEKA-ND
Through Hole Resistors CMF55942K00BEKA-ND
942 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

942 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 942K .1% T-9 K36 Vishay - 69P2377 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 942K .1% T-9 K36 Vishay
69P2377
Cmf-55 942K .1% T-9 K36 Vishay 69P2377
CMF-55 942K .1% T-9 K36

CMF-55 942K .1% T-9 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55942K00BEKA CMF55942K00BEKA-ND 69P2377
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 942K .1% T-9 K36 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers