Vishay Intertechnology, Inc. RES 940K OHM 1/2W 1% AXIAL CMF55940K00FKEK

Description
RES 940Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 940Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 940K OHM 1/2W 1% AXIAL - CMF55940K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 940K OHM 1/2W 1% AXIAL
CMF55940K00FKEK
RES 940K OHM 1/2W 1% AXIAL CMF55940K00FKEK
RES 940Kohm 1/2W 1% AXIAL

RES 940Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55940K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55940K00FKEK-ND
Through Hole Resistors CMF55940K00FKEK-ND
940 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

940 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55940K00FKEK CMF55940K00FKEK-ND
Product Name RES 940K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 940000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details