Vishay Intertechnology, Inc. RES 93.6 OHM 1/2W 0.5% AXIAL CMF5593R600DHR6

Description
RES 93.6ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 93.6ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.6 OHM 1/2W 0.5% AXIAL - CMF5593R600DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.6 OHM 1/2W 0.5% AXIAL
CMF5593R600DHR6
RES 93.6 OHM 1/2W 0.5% AXIAL CMF5593R600DHR6
RES 93.6ohm 1/2W 0.5% AXIAL

RES 93.6ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5593R600DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5593R600DHR6-ND
Through Hole Resistors CMF5593R600DHR6-ND
93.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

93.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 93.6 .5% T-2 Re6 Vishay - 69P2346 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 93.6 .5% T-2 Re6 Vishay
69P2346
Cmf-55 93.6 .5% T-2 Re6 Vishay 69P2346
CMF-55 93.6 .5% T-2 RE6

CMF-55 93.6 .5% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5593R600DHR6 CMF5593R600DHR6-ND 69P2346
Product Name RES 93.6 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 93.6 .5% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93.6 ohms 93.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details