Vishay Intertechnology, Inc. RES 93.6 OHM 1/2W 0.5% AXIAL CMF5593R600DHEB

Description
RES 93.6ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 93.6ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.6 OHM 1/2W 0.5% AXIAL - CMF5593R600DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.6 OHM 1/2W 0.5% AXIAL
CMF5593R600DHEB
RES 93.6 OHM 1/2W 0.5% AXIAL CMF5593R600DHEB
RES 93.6ohm 1/2W 0.5% AXIAL

RES 93.6ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5593R600DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5593R600DHEB-ND
Through Hole Resistors CMF5593R600DHEB-ND
93.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

93.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 93.6 .5% T-2 Eb E3 Vishay - 69P2345 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 93.6 .5% T-2 Eb E3 Vishay
69P2345
Cmf-55 93.6 .5% T-2 Eb E3 Vishay 69P2345
CMF-55 93.6 .5% T-2 EB e3

CMF-55 93.6 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5593R600DHEB CMF5593R600DHEB-ND 69P2345
Product Name RES 93.6 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 93.6 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93.6 ohms 93.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers