Vishay Intertechnology, Inc. Through Hole Resistors CMF5593R100FKR6

Description
93.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
93.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5593R100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5593R100FKR6-ND
Through Hole Resistors CMF5593R100FKR6-ND
93.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

93.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 93.1 OHM 1/2W 1% AXIAL - CMF5593R100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1/2W 1% AXIAL
CMF5593R100FKR6
RES 93.1 OHM 1/2W 1% AXIAL CMF5593R100FKR6
RES 93.1ohm 1/2W 1% AXIAL

RES 93.1ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 93.1 1% T-1 Re6 Vishay - 69P2344 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 93.1 1% T-1 Re6 Vishay
69P2344
Cmf-55 93.1 1% T-1 Re6 Vishay 69P2344
CMF-55 93.1 1% T-1 RE6

CMF-55 93.1 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5593R100FKR6-ND CMF5593R100FKR6 69P2344
Product Name Through Hole Resistors RES 93.1 OHM 1/2W 1% AXIAL Cmf-55 93.1 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 93.1 ohms 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details