Vishay Intertechnology, Inc. RES 93.1 OHM 1/2W 1% AXIAL CMF5593R100FHRE

Description
RES 93.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 93.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 1/2W 1% AXIAL - CMF5593R100FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1/2W 1% AXIAL
CMF5593R100FHRE
RES 93.1 OHM 1/2W 1% AXIAL CMF5593R100FHRE
RES 93.1ohm 1/2W 1% AXIAL

RES 93.1ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5593R100FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5593R100FHRE-ND
Through Hole Resistors CMF5593R100FHRE-ND
93.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

93.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 93.1 1% T-2 R36 Vishay - 69P2343 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 93.1 1% T-2 R36 Vishay
69P2343
Cmf-55 93.1 1% T-2 R36 Vishay 69P2343
CMF-55 93.1 1% T-2 R36

CMF-55 93.1 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5593R100FHRE CMF5593R100FHRE-ND 69P2343
Product Name RES 93.1 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 93.1 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93.1 ohms 93.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details