Vishay Intertechnology, Inc. RES 93.1 OHM 1/2W .1% AXIAL CMF5593R100BERE70

Description
RES 93.1ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 93.1ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 1/2W .1% AXIAL - CMF5593R100BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1/2W .1% AXIAL
CMF5593R100BERE70
RES 93.1 OHM 1/2W .1% AXIAL CMF5593R100BERE70
RES 93.1ohm 1/2W .1% AXIAL

RES 93.1ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5593R100BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5593R100BERE70-ND
Through Hole Resistors CMF5593R100BERE70-ND
93.1 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

93.1 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 93.1 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C9080 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 93.1 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C9080
Cmf55, 93.1 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C9080
CMF55, 93.1 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 93.1 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5593R100BERE70 CMF5593R100BERE70-ND 41C9080
Product Name RES 93.1 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 93.1 Ohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93.1 ohms 93.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details