Vishay Intertechnology, Inc. RES 93.1 OHM 1/2W .1% AXIAL CMF5593R100BER670

Description
RES 93.1ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 93.1ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 1/2W .1% AXIAL - CMF5593R100BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1/2W .1% AXIAL
CMF5593R100BER670
RES 93.1 OHM 1/2W .1% AXIAL CMF5593R100BER670
RES 93.1ohm 1/2W .1% AXIAL

RES 93.1ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5593R100BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5593R100BER670-ND
Through Hole Resistors CMF5593R100BER670-ND
93.1 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

93.1 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 93.1 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C9081 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 93.1 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C9081
Cmf55, 93.1 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C9081
CMF55, 93.1 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 93.1 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5593R100BER670 CMF5593R100BER670-ND 41C9081
Product Name RES 93.1 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 93.1 Ohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93.1 ohms 93.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details