Vishay Intertechnology, Inc. Through Hole Resistors CMF5593R100BEEA70

Description
93.1 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
93.1 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5593R100BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5593R100BEEA70-ND
Through Hole Resistors CMF5593R100BEEA70-ND
93.1 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

93.1 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 93.1 OHM 1/2W .1% AXIAL - CMF5593R100BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1/2W .1% AXIAL
CMF5593R100BEEA70
RES 93.1 OHM 1/2W .1% AXIAL CMF5593R100BEEA70
RES 93.1ohm 1/2W .1% AXIAL

RES 93.1ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55-70 93.1 .1% T-9 Ea E3 Vishay - 69P2334 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 93.1 .1% T-9 Ea E3 Vishay
69P2334
Cmf-55-70 93.1 .1% T-9 Ea E3 Vishay 69P2334
CMF-55-70 93.1 .1% T-9 EA e3

CMF-55-70 93.1 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5593R100BEEA70-ND CMF5593R100BEEA70 69P2334
Product Name Through Hole Resistors RES 93.1 OHM 1/2W .1% AXIAL Cmf-55-70 93.1 .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 93.1 ohms 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details