Vishay Intertechnology, Inc. RES 93.1K OHM 1/2W 1% AXIAL CMF5593K100FHEB

Description
RES 93.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 93.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1K OHM 1/2W 1% AXIAL - CMF5593K100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1K OHM 1/2W 1% AXIAL
CMF5593K100FHEB
RES 93.1K OHM 1/2W 1% AXIAL CMF5593K100FHEB
RES 93.1Kohm 1/2W 1% AXIAL

RES 93.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF93.1KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF93.1KHFTR-ND
Through Hole Resistors CMF93.1KHFTR-ND
93.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

93.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF93.1KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF93.1KHFCT-ND
Through Hole Resistors CMF93.1KHFCT-ND
93.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

93.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 93.1K 1% T-2 Eb E3 Vishay - 69P2332 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 93.1K 1% T-2 Eb E3 Vishay
69P2332
Cmf-55 93.1K 1% T-2 Eb E3 Vishay 69P2332
CMF-55 93.1K 1% T-2 EB e3

CMF-55 93.1K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5593K100FHEB CMF93.1KHFTR-ND 69P2332
Product Name RES 93.1K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 93.1K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers