Vishay Intertechnology, Inc. RES 93.1K OHM 1/2W .5% AXIAL CMF5593K100DHRE

Description
RES 93.1Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 93.1Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1K OHM 1/2W .5% AXIAL - CMF5593K100DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1K OHM 1/2W .5% AXIAL
CMF5593K100DHRE
RES 93.1K OHM 1/2W .5% AXIAL CMF5593K100DHRE
RES 93.1Kohm 1/2W .5% AXIAL

RES 93.1Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5593K100DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5593K100DHRE-ND
Through Hole Resistors CMF5593K100DHRE-ND
93.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

93.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,93.1Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C9075 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,93.1Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C9075
Resistor,metal Film,93.1Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C9075
Resistor,Metal Film,93.1KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,93.1KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5593K100DHRE CMF5593K100DHRE-ND 41C9075
Product Name RES 93.1K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,93.1Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details