Vishay Intertechnology, Inc. Through Hole Resistors CMF5593K100DHR6

Description
93.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
93.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5593K100DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5593K100DHR6-ND
Through Hole Resistors CMF5593K100DHR6-ND
93.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

93.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 93.1K OHM 1/2W .5% AXIAL - CMF5593K100DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1K OHM 1/2W .5% AXIAL
CMF5593K100DHR6
RES 93.1K OHM 1/2W .5% AXIAL CMF5593K100DHR6
RES 93.1Kohm 1/2W .5% AXIAL

RES 93.1Kohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,93.1Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C9076 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,93.1Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C9076
Resistor,metal Film,93.1Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C9076
Resistor,Metal Film,93.1KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,93.1KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5593K100DHR6-ND CMF5593K100DHR6 41C9076
Product Name Through Hole Resistors RES 93.1K OHM 1/2W .5% AXIAL Resistor,metal Film,93.1Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers