Vishay Intertechnology, Inc. Through Hole Resistors CMF5593K100DHEK

Description
93.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
93.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5593K100DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5593K100DHEK-ND
Through Hole Resistors CMF5593K100DHEK-ND
93.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

93.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 93.1K OHM 1/2W .5% AXIAL - CMF5593K100DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1K OHM 1/2W .5% AXIAL
CMF5593K100DHEK
RES 93.1K OHM 1/2W .5% AXIAL CMF5593K100DHEK
RES 93.1Kohm 1/2W .5% AXIAL

RES 93.1Kohm 1/2W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF5593K100DHEK-ND CMF5593K100DHEK
Product Name Through Hole Resistors RES 93.1K OHM 1/2W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers