Vishay Intertechnology, Inc. RES 93.1K OHM 1/2W .5% AXIAL CMF5593K100DHBF

Description
RES 93.1Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 93.1Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1K OHM 1/2W .5% AXIAL - CMF5593K100DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1K OHM 1/2W .5% AXIAL
CMF5593K100DHBF
RES 93.1K OHM 1/2W .5% AXIAL CMF5593K100DHBF
RES 93.1Kohm 1/2W .5% AXIAL

RES 93.1Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5593K100DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5593K100DHBF-ND
Through Hole Resistors CMF5593K100DHBF-ND
93.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

93.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5593K100DHBF CMF5593K100DHBF-ND
Product Name RES 93.1K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details