Vishay Intertechnology, Inc. RES 93.1K OHM 1/2W .1% AXIAL CMF5593K100BEEB70

Description
RES 93.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 93.1Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1K OHM 1/2W .1% AXIAL - CMF5593K100BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1K OHM 1/2W .1% AXIAL
CMF5593K100BEEB70
RES 93.1K OHM 1/2W .1% AXIAL CMF5593K100BEEB70
RES 93.1Kohm 1/2W .1% AXIAL

RES 93.1Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5593K100BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5593K100BEEB70-ND
Through Hole Resistors CMF5593K100BEEB70-ND
93.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

93.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 93.1K .1% T-9 Eb E3 Vishay - 69P2325 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 93.1K .1% T-9 Eb E3 Vishay
69P2325
Cmf-55-70 93.1K .1% T-9 Eb E3 Vishay 69P2325
CMF-55-70 93.1K .1% T-9 EB e3

CMF-55-70 93.1K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5593K100BEEB70 CMF5593K100BEEB70-ND 69P2325
Product Name RES 93.1K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 93.1K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers