Vishay Intertechnology, Inc. Through Hole Resistors CMF55931R00FKEK

Description
931 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
931 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55931R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55931R00FKEK-ND
Through Hole Resistors CMF55931R00FKEK-ND
931 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

931 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 931 OHM 1/2W 1% AXIAL - CMF55931R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931 OHM 1/2W 1% AXIAL
CMF55931R00FKEK
RES 931 OHM 1/2W 1% AXIAL CMF55931R00FKEK
RES 931ohm 1/2W 1% AXIAL

RES 931ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 931 1% T-1 Ek E3 Vishay - 48P7274 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 931 1% T-1 Ek E3 Vishay
48P7274
Cmf-55 931 1% T-1 Ek E3 Vishay 48P7274
CMF-55 931 1% T-1 EK e3

CMF-55 931 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55931R00FKEK-ND CMF55931R00FKEK 48P7274
Product Name Through Hole Resistors RES 931 OHM 1/2W 1% AXIAL Cmf-55 931 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 931 ohms 931 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756820 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers