Vishay Intertechnology, Inc. Metal Film Resistors - CMF55931R00FHEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55931R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55931R00FHEK
Metal Film Resistors - CMF55931R00FHEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55931R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55931R00FHEK-ND
Through Hole Resistors CMF55931R00FHEK-ND
931 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

931 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 931 1% T-2 Ek E3 Vishay - 69P2366 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 931 1% T-2 Ek E3 Vishay
69P2366
Cmf-55 931 1% T-2 Ek E3 Vishay 69P2366
CMF-55 931 1% T-2 EK e3

CMF-55 931 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55931R00FHEK CMF55931R00FHEK-ND 69P2366
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 931 1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 931 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details