Vishay Intertechnology, Inc. Through Hole Resistors CMF55931R00DHRE

Description
931 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
931 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55931R00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55931R00DHRE-ND
Through Hole Resistors CMF55931R00DHRE-ND
931 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

931 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 931 OHM 1/2W .5% AXIAL - CMF55931R00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931 OHM 1/2W .5% AXIAL
CMF55931R00DHRE
RES 931 OHM 1/2W .5% AXIAL CMF55931R00DHRE
RES 931ohm 1/2W .5% AXIAL

RES 931ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 931 .5% T-2 R36 Vishay - 69P2363 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 931 .5% T-2 R36 Vishay
69P2363
Cmf-55 931 .5% T-2 R36 Vishay 69P2363
CMF-55 931 .5% T-2 R36

CMF-55 931 .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55931R00DHRE-ND CMF55931R00DHRE 69P2363
Product Name Through Hole Resistors RES 931 OHM 1/2W .5% AXIAL Cmf-55 931 .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 931 ohms 931 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details