Vishay Intertechnology, Inc. RES 931 OHM 1/2W .5% AXIAL CMF55931R00DHR6

Description
RES 931ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 931ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931 OHM 1/2W .5% AXIAL - CMF55931R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931 OHM 1/2W .5% AXIAL
CMF55931R00DHR6
RES 931 OHM 1/2W .5% AXIAL CMF55931R00DHR6
RES 931ohm 1/2W .5% AXIAL

RES 931ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55931R00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55931R00DHR6-ND
Through Hole Resistors CMF55931R00DHR6-ND
931 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

931 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,931Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C9089 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,931Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C9089
Resistor,metal Film,931Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C9089
Resistor,Metal Film,931Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,931Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55931R00DHR6 CMF55931R00DHR6-ND 41C9089
Product Name RES 931 OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,931Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 931 ohms 931 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers