Vishay Intertechnology, Inc. Through Hole Resistors CMF55931K00FKRE

Description
931 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
931 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55931K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55931K00FKRE-ND
Through Hole Resistors CMF55931K00FKRE-ND
931 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

931 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 931K OHM 1/2W 1% AXIAL - CMF55931K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931K OHM 1/2W 1% AXIAL
CMF55931K00FKRE
RES 931K OHM 1/2W 1% AXIAL CMF55931K00FKRE
RES 931Kohm 1/2W 1% AXIAL

RES 931Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 931K 1% T-1 R36 Vishay - 69P2353 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 931K 1% T-1 R36 Vishay
69P2353
Cmf-55 931K 1% T-1 R36 Vishay 69P2353
CMF-55 931K 1% T-1 R36

CMF-55 931K 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55931K00FKRE-ND CMF55931K00FKRE 69P2353
Product Name Through Hole Resistors RES 931K OHM 1/2W 1% AXIAL Cmf-55 931K 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers