RES 92ohm 1/2W .1% AXIAL
92 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,92Ohms,250WV,.1
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5592R000BHR6 | CMF5592R000BHR6-ND | 41C9051 |
| Product Name | RES 92 OHM 1/2W .1% AXIAL | Through Hole Resistors | Resistor,metal Film,92Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 92 ohms | 92 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 2 watts | 0.6000 watts | |
| Configuration | Single Resistor | Single Resistor |