Vishay Intertechnology, Inc. RES 92.8K OHM 1/2W 1% AXIAL CMF5592K800FKEK

Description
RES 92.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 92.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 92.8K OHM 1/2W 1% AXIAL - CMF5592K800FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 92.8K OHM 1/2W 1% AXIAL
CMF5592K800FKEK
RES 92.8K OHM 1/2W 1% AXIAL CMF5592K800FKEK
RES 92.8Kohm 1/2W 1% AXIAL

RES 92.8Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5592K800FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5592K800FKEK-ND
Through Hole Resistors CMF5592K800FKEK-ND
92.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

92.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 92.8K 1% T-1 Ek E3 Vishay - 48P7269 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 92.8K 1% T-1 Ek E3 Vishay
48P7269
Cmf-55 92.8K 1% T-1 Ek E3 Vishay 48P7269
CMF-55 92.8K 1% T-1 EK e3

CMF-55 92.8K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5592K800FKEK CMF5592K800FKEK-ND 48P7269
Product Name RES 92.8K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 92.8K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 92800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details