Vishay Intertechnology, Inc. Through Hole Resistors CMF5592K000BHEA

Description
92 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
92 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5592K000BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5592K000BHEA-ND
Through Hole Resistors CMF5592K000BHEA-ND
92 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

92 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 92K OHM 1/2W .1% AXIAL - CMF5592K000BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 92K OHM 1/2W .1% AXIAL
CMF5592K000BHEA
RES 92K OHM 1/2W .1% AXIAL CMF5592K000BHEA
RES 92Kohm 1/2W .1% AXIAL

RES 92Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 92K .1% T-2 Ea E3 Vishay - 69P2312 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 92K .1% T-2 Ea E3 Vishay
69P2312
Cmf-55 92K .1% T-2 Ea E3 Vishay 69P2312
CMF-55 92K .1% T-2 EA e3

CMF-55 92K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5592K000BHEA-ND CMF5592K000BHEA 69P2312
Product Name Through Hole Resistors RES 92K OHM 1/2W .1% AXIAL Cmf-55 92K .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers